"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
4 Pos 1.27mm Shrouded Header, Straight, 1A, 30V, Gold/Tin Product overview: 5-104071-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-7 can be used for catalog matching and distributor lookup.
Manufacturer: Tyco Electronics
Win Source Part Number: 743883-5-104071-7
Manufacturer Homepage: www.te.com
Reference case: TE
Reference Date Code: 1121+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
.050 x .100 AMPMODU System 50
TE Connectivity 5-104071-7 PCB Header
TE Connectivity 5-104071-7 PCB Header
TE Connectivity 5-104071-7 PCB Header
WTB CONNECTOR, HEADER, 4POS, 1.27MM; Connector Systems:Wire-to-Boar
04 SYSTEM 50 HDR SRST SHRD SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33568-ND | 316-5-104071-7 | 743883-5-104071-7 | 5-104071-7 | 1620821 | 7455236P | 99X4206 | 76AC7553 |
| Product Name | Headers, Male Pins | 1A 30V Electronic Connector | Rectangular Connectors - 5-104071-7 | Header | PCB Headers | PCB Headers | Wtb Connector, Header, 4Pos, 1.27Mm; Connector Systems Amp - Te Connectivity | 04 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Header Connector | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | PCB | Through hole | |||||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |||||
| Number of Contacts | 4 # | 4 # |