Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: AMPMODU System 50
Package: Tube
Connector Type: Header
Contact Type: Male Pin
Features: Board Guide
Operating Temperature: -65°C ~ 105°C
Mounting Type: Through Hole, Right Angle
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
.050 x .100 AMPMODU System 50
30 Pos 1.27mm RA Shrouded Header, Gold, 1A, 500V, Thru-Hole Product overview: 5-104069-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-5 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, THROUGH HOLE, RIGHT ANGLE, 30 POSITION, 1.27MM, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
5-104069-5 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31867-ND | 5-104069-5 | 316-5-104069-5 | 19125011 | 52K4429 | 38AH4264 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | Header | 1A 500V Electronic Connector | Connector/Terminal/Pin | Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Amp - Te Connectivity | 5-104069-5 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Header Connector | Board to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB | ||||
| Voltage Rating | 30 volts | 30 volts | 500 volts | ||||
| Number of Contacts | 30 # | 30 # |