TE Connectivity High Speed Backplane Connectors 5120677-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Length : 6.8 MM  [.268 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 14.46 MM  [.569 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Backplane Module Type : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Length : 6.8 MM  [.268 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 14.46 MM  [.569 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Backplane Module Type : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 5120677-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
5120677-1
High Speed Backplane Connectors 5120677-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Length : 6.8 MM  [.268 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 14.46 MM  [.569 INCH ] Connector Width : 24 MM  [.945 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Backplane Module Type : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 5
  • Number of Positions : 30
  • Number of Rows : 6
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.15
  • Contact Mating Area Length : 6.8 MM  [.268 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 11.95 MM  [.47 INCH ]
  • Connector Length : 14.46 MM  [.569 INCH ]
  • Connector Width : 24 MM  [.945 INCH ]
  • PCB Hole Diameter : .6 MM  [.024 INCH ]
  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Backplane Module Type : Right
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Number of Differential Pairs per Column : 3

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1039040-5120677-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1039040-5120677-1
Connectors, Interconnects - Backplane Connectors - Specialized 1039040-5120677-1
Win Source Part Number: 1039040-5120677-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HS3 Number of Positions: 30 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 6 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: Dual Beam, Right Side Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 34 Connector Usage: Backplane Number of Columns: 5 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 105°C Alternative Parts (Cross-Reference): 120732-1; 120677-1; 89006-116LF; 89006-111LF; 89006-120LF5120677-1 .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.15A HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5120677-1-SI,512067 71,A130954,2266-5120 677-1,5120677-1-ND Base Product Number: 5120677

Win Source Part Number: 1039040-5120677-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK HS3
Number of Positions: 30
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 6
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: Dual Beam, Right Side
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 34
Connector Usage: Backplane
Number of Columns: 5
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 105°C
Alternative Parts (Cross-Reference): 120732-1; 120677-1; 89006-116LF; 89006-111LF; 89006-120LF5120677-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15A
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5120677-1-SI,51206771,A130954,2266-5120677-1,5120677-1-ND
Base Product Number: 5120677

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.15A Electronic Connector
407-5120677-1
Through-Hole 1.15A Electronic Connector 407-5120677-1
Board-to-Board Header, 30 Pos, 6 Row, 1.15A, Straight, Through Hole Product overview: 5120677-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.15A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120677-1 can be used for catalog matching and distributor lookup.

Board-to-Board Header, 30 Pos, 6 Row, 1.15A, Straight, Through Hole Product overview: 5120677-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.15A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120677-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5120677-1
Card-Edge and Backplane Connector 5120677-1
Z-Pack HS3 Connectors and Accessories

Z-Pack HS3 Connectors and Accessories

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5120677-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120677-1
Board to Board & Mezzanine Connectors 5120677-1
Z-PACK HS3 HDR ASSY 6R 30P RH

Z-PACK HS3 HDR ASSY 6R 30P RH

Buy Now
Backplane Connectors - Specialized - 5120677-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5120677-1
Backplane Connectors - Specialized 5120677-1
CONN HEADER DUAL BEAM 30POS PCB

CONN HEADER DUAL BEAM 30POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120677-1 1039040-5120677-1 407-5120677-1 5120677-1 5120677-1 5120677-1
Product Name High Speed Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Through-Hole 1.15A Electronic Connector Card-Edge and Backplane Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Solder
Mounting Board Mount Through Hole PCB
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 1.1 amps 1.1 amps 1.1 amps 1.1 amps
Unlock Full Specs
to access all available technical data