MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
03P MTA100 HDR FLRAFB 15AU LF
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-647079-3 | 3-647079-3-ND | 11R6930 |
| Product Name | Header | Headers, Male Pins | 03P Mta100 Hdr Flrafb 15Au Lf Amp - Te Connectivity |
| Category | Wire to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole, Right Angle |