10 MTE HDR SRRA LATCH W/HLDWN
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
10 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold Product overview: 5-103673-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-9 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-103673-9 | A33854-ND | 5-103673-9 | 316-5-103673-9 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Headers, Male Pins | Header | 3A Electronic Connector |
| Connector Type | Header Connector; Header | Header Connector | ||
| Mounting | Through Hole, Right Angle | PCB | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 10 # | 10 # |