"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
10 Pos, 5A, Gold Plated, Wire-to-Board Rectangular Connector, SMT, Right Angle Product overview: 4-794626-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-0 can be used for catalog matching and distributor lookup.
3mm Centerline, 250V, 5 A max. Header
10P MICRO MNL ASSY,R/A,SMT,LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A100916CT-ND | 316-4-794626-0 | 4-794626-0 | 18R6803 |
| Product Name | Headers, Male Pins | 5A Electronic Connector | Header | 10P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | PCB, Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Number of Contacts | 10 # | 10 # |