Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Decoupled BNC RF Connectors
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors DECOUPLED JK 50 OHM
| TE Connectivity | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 413524-5 | A24625-ND | 413524-5 | 33B8907 | 413524-5 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | ||
| Coupling | Bayonet |