TE Connectivity Header 5-104068-3

Description
.050 x .100 AMPMODU System 50
Request a Quote Datasheet
Description
.050 x .100 AMPMODU System 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.050 x .100 AMPMODU System 50

.050 x .100 AMPMODU System 50

Supplier's Site Datasheet
Singapore, Singapore
1A 30V Electronic Connector
316-5-104068-3
1A 30V Electronic Connector 316-5-104068-3
30 Pos 1.27mm Shrouded Header, Straight, Thru-Hole, 1A, 30V Product overview: 5-104068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104068-3 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm Shrouded Header, Straight, Thru-Hole, 1A, 30V Product overview: 5-104068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104068-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33557-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33557-ND
Headers, Male Pins A33557-ND
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"

"Connector Header Through Hole 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 52K4423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
52K4423
Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 52K4423
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
5-104068-3 Rohs Compliant Amp - Te Connectivity - 84AC3827 - Newark, An Avnet Company
Chicago, IL, United States
5-104068-3 Rohs Compliant Amp - Te Connectivity
84AC3827
5-104068-3 Rohs Compliant Amp - Te Connectivity 84AC3827
5-104068-3 ROHS COMPLIANT: YES

5-104068-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-104068-3 316-5-104068-3 A33557-ND 52K4423 84AC3827
Product Name Header 1A 30V Electronic Connector Headers, Male Pins Connector, Header, 30Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 5-104068-3 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Through Hole Through Hole
Mounting PCB Through Hole
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data