TE Connectivity Header 207541-6

Description
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Header
Request a Quote Datasheet
Description
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 207541-6 - Richardson RFPD
Downers Grove, IL, United States
Header
207541-6
Header 207541-6
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Header

5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Header

Supplier's Site Datasheet
Headers, Male Pins - 207541-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
207541-6-ND
Headers, Male Pins 207541-6-ND
"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"

Buy Now Datasheet
Mmate Pin Header Assy,3P Lf Amp - Te Connectivity - 17R8846 - Newark, An Avnet Company
Chicago, IL, United States
Mmate Pin Header Assy,3P Lf Amp - Te Connectivity
17R8846
Mmate Pin Header Assy,3P Lf Amp - Te Connectivity 17R8846
MMATE PIN HEADER ASSY,3P LF

MMATE PIN HEADER ASSY,3P LF

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 207541-6 207541-6-ND 17R8846
Product Name Header Headers, Male Pins Mmate Pin Header Assy,3P Lf Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header
Termination Through-Hole
Mounting PCB Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-178LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details