TE Connectivity Header 5-102618-5

Description
.100"" AMPMODU Headers
Request a Quote Datasheet
Description
.100"" AMPMODU Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Singapore, Singapore
Electronic Connector
316-5-102618-5
Electronic Connector 316-5-102618-5
14 Pos 2.54mm Gold Male Pin Header, Straight, Thru-Hole Product overview: 5-102618-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-5 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Gold Male Pin Header, Straight, Thru-Hole Product overview: 5-102618-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 15P4517 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
15P4517
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 15P4517
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-102618-5 316-5-102618-5 15P4517
Product Name Header Electronic Connector Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Wire to Board Connector
Termination Through-Hole Through Hole Through Hole Straight
Mounting PCB
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data