Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
PCB Connectors
RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RA PCB JACK 50 OHM
| TE Connectivity | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 415340-1 | 415340-1-ND | 7131097 | 7131097P | 415340-1 | 415340-1 | 13H4279 | 415340-1 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Coaxial Connectors | RF Coaxial Board Mount Connector | Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity | RF Connectors / Coaxial Connectors | |
| Connector Type | Wire to Board Connector | SMB; Jack, Male Pin | SMB | |||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | Solder | Through Hole Right Angle | |||||
| Mounting | Board Mount | Through Hole, Right Angle | Through hole |