TE Connectivity Header 280371-1

Description
.100"" AMPMODU Headers
Request a Quote Datasheet
Description
.100"" AMPMODU Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 280371-1 - Richardson RFPD
Downers Grove, IL, United States
Header
280371-1
Header 280371-1
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Rectangular Connectors - 280371-1 - 906130-280371-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 280371-1
906130-280371-1
Rectangular Connectors - 280371-1 906130-280371-1
Manufacturer: TE Connectivity Win Source Part Number: 906130-280371-1 Series: AMPMODU Mod II Operating Temperature Range: -40°C ~ 80°C Features: Connector Header Through Hole 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 280371 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -280371-1-SI, A113277, -280371-1-CSI, 280371-1-ND, 2803711

Manufacturer: TE Connectivity
Win Source Part Number: 906130-280371-1
Series: AMPMODU Mod II
Operating Temperature Range: -40°C ~ 80°C
Features: Connector Header Through Hole 4 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 280371
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -280371-1-SI, A113277, -280371-1-CSI, 280371-1-ND, 2803711

Buy Now Datasheet
PCB Headers - 5092228 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5092228
PCB Headers 5092228
TE Connectivity 280371-1 PCB Header

TE Connectivity 280371-1 PCB Header

Supplier's Site
PCB Headers - 5092228P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5092228P
PCB Headers 5092228P
TE Connectivity 280371-1 PCB Header

TE Connectivity 280371-1 PCB Header

Supplier's Site
PCB Headers - 1355054 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1355054
PCB Headers 1355054
TE Connectivity 280371-1 PCB Header

TE Connectivity 280371-1 PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-280371-1
Electronic Connector 316-280371-1
4P AMPMODU II SHRD HDR, ST, TIN Product overview: 280371-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280371-1 can be used for catalog matching and distributor lookup.

4P AMPMODU II SHRD HDR, ST, TIN Product overview: 280371-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280371-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A113277-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113277-ND
Headers, Male Pins A113277-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity - 02M0072 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
02M0072
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity 02M0072
WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 280371-1 906130-280371-1 5092228 5092228P 316-280371-1 A113277-ND 02M0072
Product Name Header Rectangular Connectors - 280371-1 PCB Headers PCB Headers Electronic Connector Headers, Male Pins Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Solder Through Hole Straight
Mounting PCB Through Hole Through hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data