TE Connectivity Hard Metric Backplane Connectors 5100147-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5100147-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5100147-1
Hard Metric Backplane Connectors 5100147-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, D, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, D, E, A, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5100147-1
Card-Edge and Backplane Connector 5100147-1
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5100147-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100147-1
Board to Board & Mezzanine Connectors 5100147-1
Z-PACK/A RAF 110P

Z-PACK/A RAF 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100147-1
Board to Board & Mezzanine Connectors 5100147-1
Z-PACK 2MM HM RCC ASY

Z-PACK 2MM HM RCC ASY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100147-1
Board to Board & Mezzanine Connectors 5100147-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 5100147-1 - 1129022-5100147-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5100147-1
1129022-5100147-1
Backplane Connectors - 5100147-1 1129022-5100147-1
Manufacturer: Tyco Electronics Win Source Part Number: 1129022-5100147-1 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): HM2R10PA5108E9; HM2R10PA5100AALF; HM2R01PA5108N9; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1129022-5100147-1
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): HM2R10PA5108E9; HM2R10PA5100AALF; HM2R01PA5108N9;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Backplane Connectors - 5100147-1 - 760065-5100147-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5100147-1
760065-5100147-1
Backplane Connectors - 5100147-1 760065-5100147-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760065-5100147-1 Series: Z-PACK Packaging: Tube Number of Positions: 110 Pitch: 0.079" (2.00mm) Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: A 22 Voltage Rating: 500Vrms Current Rating: 1.5A Mounting: Board Edge, Through Hole, Right Angle Family Name: 5100147 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): HM2R10PA5108E9; HM2R10PA5100AALF; HM2R01PA5108N9; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760065-5100147-1
Series: Z-PACK
Packaging: Tube
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: A 22
Voltage Rating: 500Vrms
Current Rating: 1.5A
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5100147
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): HM2R10PA5108E9; HM2R10PA5100AALF; HM2R01PA5108N9;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Board to Board, Backplane, Hard Metric - 5100147-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
5100147-1
Connectors Board to Board, Backplane, Hard Metric 5100147-1
Z-PACK/A RAF 110P

Z-PACK/A RAF 110P

Buy Now
Singapore, Singapore
1.5A 500V Electronic Connector
407-5100147-1
1.5A 500V Electronic Connector 407-5100147-1
110 Pos 2mm RA Press-Fit Backplane Receptacle, 1.5A, 500V Product overview: 5100147-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100147-1 can be used for catalog matching and distributor lookup.

110 Pos 2mm RA Press-Fit Backplane Receptacle, 1.5A, 500V Product overview: 5100147-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100147-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A97855-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97855-ND
Hard Metric, Standard A97855-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 5100147-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5100147-1
Backplane Connectors - Hard Metric, Standard 5100147-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity - 93K4136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity
93K4136
Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity 93K4136
CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, CARD EDGE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Win Source Electronics Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5100147-1 5100147-1 5100147-1 1129022-5100147-1 760065-5100147-1 5100147-1 407-5100147-1 A97855-ND 5100147-1 93K4136
Product Name Hard Metric Backplane Connectors Card-Edge and Backplane Connector Board to Board & Mezzanine Connectors Backplane Connectors - 5100147-1 Backplane Connectors - 5100147-1 Connectors Board to Board, Backplane, Hard Metric 1.5A 500V Electronic Connector Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Connector, Card Edge, Receptacle, 110 Position, 5Row; Product Range Amp - Te Connectivity
Category Board to Board Connector Card Edge Connector
Mounting Board Mount PCB Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2 mm (0.0787 inch) 2.01 mm (0.0790 inch)
Number of Contacts 110 # 110 # 110 #
Unlock Full Specs
to access all available technical data