TE Connectivity PCI & PCI Express Connectors 5145167-4

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 13.176 G  [.465 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 13.176 G  [.465 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145167-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145167-4
PCI & PCI Express Connectors 5145167-4
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 13.176 G  [.465 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Natural
  • Product Weight : 13.176 G  [.465 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 84.84 MM  [3.34 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5145167-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145167-4
Card Edge Connectors 5145167-4
STANDARD EDGE .050 SERIES 60 DUAL ASSY

STANDARD EDGE .050 SERIES 60 DUAL ASSY

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5145167-4
Card Edge Connectors 5145167-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
1A 203V Electronic Connector
303-5145167-4
1A 203V Electronic Connector 303-5145167-4
120 Pos 2 Row 0.05" Pitch Female Header, 1A, 203V, Gold/Tin Product overview: 5145167-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 203V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 203V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145167-4 can be used for catalog matching and distributor lookup.

120 Pos 2 Row 0.05" Pitch Female Header, 1A, 203V, Gold/Tin Product overview: 5145167-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 203V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 203V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145167-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edge Connectors - 7188362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7188362
Edge Connectors 7188362
TE Connectivity 5145167-4 Edge Connector

TE Connectivity 5145167-4 Edge Connector

Supplier's Site
Edge Connectors - 7188362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7188362P
Edge Connectors 7188362P
TE Connectivity 5145167-4 Edge Connector

TE Connectivity 5145167-4 Edge Connector

Supplier's Site
Edge Connectors - 1918326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1918326
Edge Connectors 1918326
TE Connectivity 5145167-4 Edge Connector

TE Connectivity 5145167-4 Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 5145167-4 - 759013-5145167-4 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 5145167-4
759013-5145167-4
Card Edge Connectors - Edgeboard Connectors - 5145167-4 759013-5145167-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 759013-5145167-4 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Natural Features: Board Lock Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic Gender: Female Card Type: PCI Number of Positions/Bay/Row: 11; 49 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 759013-5145167-4
Packaging: Bulk
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole
Color: Natural
Features: Board Lock
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic
Gender: Female
Card Type: PCI
Number of Positions/Bay/Row: 11; 49
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)

Buy Now
Edgeboard Connectors - 5145167-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5145167-4-ND
Edgeboard Connectors 5145167-4-ND
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5145167-4
Card-Edge and Backplane Connector 5145167-4
PCI & PCI Express Connectors

PCI & PCI Express Connectors

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Richardson RFPD
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors
Product Number 5145167-4 5145167-4 303-5145167-4 7188362 7188362P 759013-5145167-4 5145167-4-ND 5145167-4
Product Name PCI & PCI Express Connectors Card Edge Connectors 1A 203V Electronic Connector Edge Connectors Edge Connectors Card Edge Connectors - Edgeboard Connectors - 5145167-4 Edgeboard Connectors Card-Edge and Backplane Connector
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder Solder Solder, Staggered Solder
Mounting Board Mount Through hole Through Hole Through Hole PCB, Through-Hole
Voltage Rating 203 volts 203 volts
Current Rating 1.1 amps 1.0 amps
Unlock Full Specs
to access all available technical data