TE Connectivity Headers, Male Pins 350789-1

Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14315-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14315-ND
Headers, Male Pins A14315-ND
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

Buy Now Datasheet
PCB Headers - 1295209P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295209P
PCB Headers 1295209P
TE Connectivity 350789-1 PCB Header

TE Connectivity 350789-1 PCB Header

Supplier's Site
PCB Headers - 1361658 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361658
PCB Headers 1361658
TE Connectivity 350789-1 PCB Header

TE Connectivity 350789-1 PCB Header

Supplier's Site
PCB Headers - 1295209 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295209
PCB Headers 1295209
TE Connectivity 350789-1 PCB Header

TE Connectivity 350789-1 PCB Header

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
316-350789-1
19A 600V Electronic Connector 316-350789-1
3 Pos Wire-to-Board Header, 6.35mm Pitch, 19A, 600V, Straight, Solder Product overview: 350789-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350789-1 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Header, 6.35mm Pitch, 19A, 600V, Straight, Solder Product overview: 350789-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350789-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header - 350789-1 - Richardson RFPD
Downers Grove, IL, United States
Header
350789-1
Header 350789-1
.250"" Centerline, 600 V, 19 - 36 A max. Header

.250"" Centerline, 600 V, 19 - 36 A max. Header

Supplier's Site Datasheet
Rectangular Connectors - 350789-1 - 906647-350789-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350789-1
906647-350789-1
Rectangular Connectors - 350789-1 906647-350789-1
Manufacturer: TE Connectivity Win Source Part Number: 906647-350789-1 Series: Universal MATE-N-LOK Features: Connector Header Through Hole 3 position 0.250" (6.35mm) Package: Bulk Mounting: Through Hole Family Name: 350789 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -350789-1-CSI, -350789-1-LSI, A14315, 2266-350789-1, 3507891, -350789-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906647-350789-1
Series: Universal MATE-N-LOK
Features: Connector Header Through Hole 3 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Family Name: 350789
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -350789-1-CSI, -350789-1-LSI, A14315, 2266-350789-1, 3507891, -350789-1-SI

Buy Now Datasheet
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4620 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4620
Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4620
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350789-1
Connectors >> Wire To Board / Wire To Wire Connector 350789-1
1x3P 3P 1 6.35mm 3 Phosphor bronze Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 6.35mm 3 Phosphor bronze Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14315-ND 1295209P 1361658 316-350789-1 350789-1 906647-350789-1 90F4620 350789-1
Product Name Headers, Male Pins PCB Headers PCB Headers 19A 600V Electronic Connector Header Rectangular Connectors - 350789-1 Plug & Socket Connector, Header, 3 Position, 6.35Mm; Connector Systems Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Wire to Board Connector Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Mounting Through Hole Through hole PCB Through Hole
Number of Contacts 3 # 3 #
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data