3mm Centerline, 250V, 5 A max. Header
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808270-2-1445100-6
Packaging: Reel
Number of Positions: 6
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.152" (3.85mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 215
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
6 Pos, 5A, 250V, Wire-to-Board, Right Angle, SMT Power Connector Product overview: 2-1445100-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445100-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
WTB CONN, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-1445100-6 | 808270-2-1445100-6 | 316-2-1445100-6 | A34868TR-ND | 17R6073 |
| Product Name | Header | Rectangular Connectors - 2-1445100-6 | 5A 250V Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 6Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Solder | SMD/SMT | Surface Mount Right Angle | |
| Mounting | PCB, Surface Mount | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |