"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
5-146134-6 ROHS COMPLIANT: YES
14 MODII HDR DRST SFMNT B/A
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146134-6-ND | 5-146134-6 | 96AC6615 |
| Product Name | Headers, Male Pins | Header | 5-146134-6 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount | PCB, Surface Mount | |
| Voltage Rating | 30 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |