Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811541-5-104074-1
Packaging: Tube
Number of Positions: 10
Mounting Style: Through Hole, Right Angle
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0μin (3.81μm)
Insulation Color: Black
Shrouding: Shrouded - 2 Wall
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
10 Pos RA Shrouded Header 1.27mm Gold/Tin Thru-Hole Product overview: 5-104074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104074-1 can be used for catalog matching and distributor lookup.
.050 x .100 AMPMODU System 50
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 10POS, 1ROWS, 1.27MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 811541-5-104074-1 | 316-5-104074-1 | 5-104074-1 | A31852-ND | 52K3690 |
| Product Name | Rectangular Connectors - 5-104074-1 | Electronic Connector | Header | Headers, Male Pins | Connector, Header, 10Pos, 1Rows, 1.27Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Through Hole | Through-Hole | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle | PCB | Through Hole, Right Angle | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts |