TE Connectivity PCI & PCI Express Connectors 5145098-1

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 14.353 G  [.506 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 15.49 MM  [.61 INCH ] Connector Length : 3.44 MM  [.135 INCH ] Connector Width : .35 MM  [.014 INCH ] PCB Thickness (Accepted) : .62 MM  [.024 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 14.353 G  [.506 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 15.49 MM  [.61 INCH ] Connector Length : 3.44 MM  [.135 INCH ] Connector Width : .35 MM  [.014 INCH ] PCB Thickness (Accepted) : .62 MM  [.024 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145098-1 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145098-1
PCI & PCI Express Connectors 5145098-1
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 14.353 G  [.506 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 15.49 MM  [.61 INCH ] Connector Length : 3.44 MM  [.135 INCH ] Connector Width : .35 MM  [.014 INCH ] PCB Thickness (Accepted) : .62 MM  [.024 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Natural
  • Product Weight : 14.353 G  [.506 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 15.49 MM  [.61 INCH ]
  • Connector Length : 3.44 MM  [.135 INCH ]
  • Connector Width : .35 MM  [.014 INCH ]
  • PCB Thickness (Accepted) : .62 MM  [.024 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5145098-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145098-1
Card Edge Connectors 5145098-1
CONNECTOR ASSEMBLY, DUAL POSIT

CONNECTOR ASSEMBLY, DUAL POSIT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5145098-1
Card Edge Connectors 5145098-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
Automotive SMD Electronic Connector
303-5145098-1
Automotive SMD Electronic Connector 303-5145098-1
Conn PCI Express Card Edge SKT 120 POS 1.27mm Solder ST SMD Automotive Box/Carton Product overview: 5145098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145098-1 can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 120 POS 1.27mm Solder ST SMD Automotive Box/Carton Product overview: 5145098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145098-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 5145098-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
5145098-1
Connectors Unreviewed 5145098-1
CONNECTOR ASSEMBLY, DUAL POSIT

CONNECTOR ASSEMBLY, DUAL POSIT

Buy Now
Card-Edge and Backplane Connector - 5145098-1 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5145098-1
Card-Edge and Backplane Connector 5145098-1
PCI & PCI Express Connectors

PCI & PCI Express Connectors

Supplier's Site Datasheet
Edgeboard Connectors - A97907-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A97907-ND
Edgeboard Connectors A97907-ND
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 39Y8299 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
39Y8299
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 39Y8299
CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 5145098-1 5145098-1 303-5145098-1 5145098-1 5145098-1 A97907-ND 39Y8299
Product Name PCI & PCI Express Connectors Card Edge Connectors Automotive SMD Electronic Connector Connectors Unreviewed Card-Edge and Backplane Connector Edgeboard Connectors Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Automotive Connector Card Edge Connector
Termination Surface Mount Solder Solder
Mounting Board Mount PCB, Surface Mount Surface Mount Surface Mount
Voltage Rating 203 volts
Category Card Edge Connector
Unlock Full Specs
to access all available technical data