1FHP,64,30A/S,N,C,S1
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
1FHP6430A/SNCS101213
1 mm Free Height (IEEE 1386)
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5120534-1 | A116370CT-ND | 5120534-1 | 5120534-1 | 5120534-1 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors I/O - MINI D RIBBON (MDR) | Card-Edge and Backplane Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | Card Edge Connector | |||
| Mounting | Surface Mount | PCB | |||
| Contact Pitch | 0.9906 mm (0.0390 inch) | 1 mm (0.0394 inch) |