Winchester Interconnect RF Coaxial Board Mount Connector 364S795BT

Description
PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both isolated and grounded versions and are ideal for applications where multiple insertions will require a connector which can endure the stress of higher torque.
Request a Quote
Description
PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both isolated and grounded versions and are ideal for applications where multiple insertions will require a connector which can endure the stress of higher torque.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 364S795BT - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
364S795BT
RF Coaxial Board Mount Connector 364S795BT
PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both isolated and grounded versions and are ideal for applications where multiple insertions will require a connector which can endure the stress of higher torque.

PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both isolated and grounded versions and are ideal for applications where multiple insertions will require a connector which can endure the stress of higher torque.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Board Mount Connectors
Product Number 364S795BT
Product Name RF Coaxial Board Mount Connector
Category Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1080440-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
4 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-008LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details