TE Connectivity 292175-8 PCB Header
TE Connectivity 292175-8 PCB Header
TE Connectivity 292175-8 PCB Header
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
CT BOX HDR V SMT 8P O/TAPE NAT
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 292175-8 | 1650537 | 7067877P | A116248TR-ND | 76AC5384 |
| Product Name | Header | PCB Headers | PCB Headers | Headers, Male Pins | Ct Box Hdr V Smt 8P O/tape Nat Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | Header Connector; Header | ||
| Termination | Solder | Solder | |||
| Mounting | PCB, Surface Mount | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) | 2 mm (0.0787 inch) |