F Type Connector Jack, Female Socket 75Ohm Panel Mount; Surface Mount Solder Tab
F Type Straight PCB Jack Surface Mount 75 Ohm Bulkhead
F TYPE STRAIGHT PCB JACK, SURFACE MOUNT, 75 OHM, BULKHEAD ROHS COMPLIANT: YES
F-Type Straight PCB Jack Surface Mount Bulkhead Rear Mount 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors F STRAIGHT BULKHEAD JACK
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1948-ND | 222150-10 | 96AC5997 | 222150-10 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | F Type Straight Pcb Jack, Surface Mount, 75 Ohm, Bulkhead Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector | ||
| Connector Type | Type F; Jack, Female Socket | |||
| Mounting | Panel Mount; Surface Mount | Bulkhead - Rear Mount |