The Wire-Board Connector Header 3 Position, 2.54mm, part number 40P9473, is part of the AMPMODU MTE interconnect system by TE Connectivity. This connector is designed for wire-to-board applications and features a through-hole right angle termination. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The connector is compatible with wire sizes ranging from 22 to 30 AWG for insulation displacement contacts (IDC) and 20 to 32 AWG for crimp snap-in contacts. It is RoHS compliant and suitable for various applications, including medical instruments, automotive controls, and telecommunications. The product's design includes latching and polarization features, enhancing its reliability in electronic assemblies.
.100 AMPMODU Headers, Housings & Contacts
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
3 Pos 2.54mm RA Shrouded Header, Male Pin, Gold, 3A Product overview: 5-104361-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104361-2 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104361-2 | A33962-ND | 316-5-104361-2 | 40P9473 |
| Product Name | Header | Headers, Male Pins | 3A Electronic Connector | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through-Hole | Crimp | Through Hole Right Angle | |
| Mounting | PCB | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |