TE Connectivity Header 5-103673-1

Description
.100 AMPMODU Headers, Housings & Contacts
Request a Quote Datasheet
Description
.100 AMPMODU Headers, Housings & Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 3A 600V Electronic Connector
316-5-103673-1
Through-Hole 3A 600V Electronic Connector 316-5-103673-1
2 Pos Male Pin Header, 2.54mm Pitch, 3A, 600V, Right Angle, Through Hole Product overview: 5-103673-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-1 can be used for catalog matching and distributor lookup.

2 Pos Male Pin Header, 2.54mm Pitch, 3A, 600V, Right Angle, Through Hole Product overview: 5-103673-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 5-103673-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
5-103673-1
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 5-103673-1
2 MTE HDR SRRA LATCH W/HLDWN

2 MTE HDR SRRA LATCH W/HLDWN

Buy Now
Headers, Male Pins - A33839-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33839-ND
Headers, Male Pins A33839-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 87K2241 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
87K2241
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 87K2241
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site
2 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 76AC7477 - Newark, An Avnet Company
Chicago, IL, United States
2 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
76AC7477
2 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 76AC7477
2 MTE HDR SRRA LATCH W/HLDWN

2 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-103673-1 316-5-103673-1 5-103673-1 A33839-ND 87K2241 76AC7477
Product Name Header Through-Hole 3A 600V Electronic Connector Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Headers, Male Pins Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 2 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Crimp Through Hole Right Angle
Mounting PCB Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data