"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
MTA, CST-100 II, MT-6 and SL Connectors and Headers
3-644695-6 ROHS COMPLIANT: YES
06P MTA100 STR HDR RETENTIVE ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A30920-ND | 3-644695-6 | 82AC1391 |
| Product Name | Headers, Male Pins | Header | 3-644695-6 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | |
| Mounting | Through Hole | PCB | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 6 # | 6 # |