TE Connectivity Rectangular Connectors - 5084616-2 5084616-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 856341-5084616-2 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 50846162, A99235CT, A99235TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856341-5084616-2 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 50846162, A99235CT, A99235TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5084616-2 - 856341-5084616-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5084616-2
856341-5084616-2
Rectangular Connectors - 5084616-2 856341-5084616-2
Manufacturer: TE Connectivity Win Source Part Number: 856341-5084616-2 Series: Free Height (FH) Features: Position Connector Package: Reel - TR Family Name: 5084616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 50846162, A99235CT, A99235TR

Manufacturer: TE Connectivity
Win Source Part Number: 856341-5084616-2
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Family Name: 5084616
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: 50846162, A99235CT, A99235TR

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5084616-2
Card-Edge and Backplane Connector 5084616-2
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Connectors Data & Signal - 5084616-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
5084616-2
Connectors Data & Signal 5084616-2
0.8FHR13H.506008/SnT RSC

0.8FHR13H.506008/SnTRSC

Buy Now
Board to Board & Mezzanine Connectors - 5084616-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-2
Board to Board & Mezzanine Connectors 5084616-2
0.8FH,R13H.5,060,08/ Sn,TR,SC

0.8FH,R13H.5,060,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-2
Board to Board & Mezzanine Connectors 5084616-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-5084616-2
SMD Electronic Connector 316-5084616-2
60 Pos 0.8mm Pitch Board-to-Board Receptacle, Straight, SMD Product overview: 5084616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Board-to-Board Receptacle, Straight, SMD Product overview: 5084616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99235TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99235TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99235TR-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99235CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99235CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99235CT-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084616-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084616-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Stacking Board Connector, Receptacle, 0.8 Mm, 60, Through Hole, Gold Plated Contacts Amp - Te Connectivity - 99X5578 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Receptacle, 0.8 Mm, 60, Through Hole, Gold Plated Contacts Amp - Te Connectivity
99X5578
Stacking Board Connector, Receptacle, 0.8 Mm, 60, Through Hole, Gold Plated Contacts Amp - Te Connectivity 99X5578
Stacking Board Connector, Receptacle, 0.8 mm, 60, Through Hole, Gold Plated Contacts

Stacking Board Connector, Receptacle, 0.8 mm, 60, Through Hole, Gold Plated Contacts

Supplier's Site Datasheet
5084616-2 - 0.8Fh,r13H.5,060,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity - 82AC1728 - Newark, An Avnet Company
Chicago, IL, United States
5084616-2 - 0.8Fh,r13H.5,060,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity
82AC1728
5084616-2 - 0.8Fh,r13H.5,060,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity 82AC1728
5084616-2 - 0.8FH,R13H.5,060,08/ SN,TR,SC ROHS COMPLIANT: YES

5084616-2 - 0.8FH,R13H.5,060,08/SN,TR,SC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Stacking, Receptacle, 60 Position, 2Row, 0.8Mm; Product Range Amp - Te Connectivity - 19R0857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Receptacle, 60 Position, 2Row, 0.8Mm; Product Range Amp - Te Connectivity
19R0857
Connector, Stacking, Receptacle, 60 Position, 2Row, 0.8Mm; Product Range Amp - Te Connectivity 19R0857
CONNECTOR, STACKING, RECEPTACLE, 60 POSITION, 2ROW, 0.8MM; Product Range:-; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, STACKING, RECEPTACLE, 60 POSITION, 2ROW, 0.8MM; Product Range:-; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856341-5084616-2 5084616-2 5084616-2 5084616-2 316-5084616-2 A99235TR-ND 5084616-2 99X5578 19R0857
Product Name Rectangular Connectors - 5084616-2 Card-Edge and Backplane Connector Connectors Data & Signal Board to Board & Mezzanine Connectors SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Receptacle, 0.8 Mm, 60, Through Hole, Gold Plated Contacts Amp - Te Connectivity Connector, Stacking, Receptacle, 60 Position, 2Row, 0.8Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Card Edge Connector Board to Board Connector
Gender Female / Jack
Termination Solder SMD/SMT Surface Mount
Mounting PCB Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-11000000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 10 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details