MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-644861-6 | A30935-ND | 40P2758 |
| Product Name | Header | Headers, Male Pins | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Category | Wire to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through-Hole | Through Hole Straight | |
| Mounting | PCB | Through Hole |