4 Pos 2.54mm Shrouded Header, Male Pin, 3A, Gold/Tin, Thru-Hole Product overview: 5-103414-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-2 can be used for catalog matching and distributor lookup.
Electronic Component
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
04 MODII HDR SRST SHRD LF
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-103414-2 | 5-103414-2 | 5-103414-2 | A32979-ND | 98K9531 | 76AC7446 |
| Product Name | 3A Electronic Connector | Header | Headers, Male Pins | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity | 04 Modii Hdr Srst Shrd Lf Amp - Te Connectivity | |
| Gender | Male / Plug | |||||
| Termination | Through Hole | Through-Hole | Through Hole Straight | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector |