TE Connectivity 5-103635-2 PCB Header
TE Connectivity 5-103635-2 PCB Header
TE Connectivity 5-103635-2 PCB Header
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
03 MTE HDR SRRA LTCH.100CL LF
.100 AMPMODU Headers, Housings & Contacts
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 7189655P | 7189655 | A32563-ND | 5-103635-2 | 5-103635-2 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Header |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | Header Connector | ||
| Termination | Solder | Through-Hole | |||
| Mounting | Through hole | Through Hole, Right Angle | PCB |