AGP, NLX, Slot 1 Connectors (Standard Edge 1mm)
"124 Position Female Connector AGP Gold 0.100"" (2.54mm) Brown"
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 5145263-3 | 5145263-3 | A101988-ND |
| Product Name | Card Edge Connectors | Card-Edge and Backplane Connector | Edgeboard Connectors |
| Connector Type | Card Edge Connector | ||
| Category | Card Edge Connector | ||
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder |