"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
MTA, CST-100 II, MT-6 and SL Connectors and Headers
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A30933-ND | 2-644861-4 | 08N3025 |
| Product Name | Headers, Male Pins | Header | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector |
| Mounting | Through Hole | PCB | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 4 # | 4 # |