TE Connectivity Header 2-1445084-2

Description
3mm Centerline, 250V, 5 A max. Header
Request a Quote Datasheet
Description
3mm Centerline, 250V, 5 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 2-1445084-2 - Richardson RFPD
Downers Grove, IL, United States
3mm Centerline, 250V, 5 A max. Header

3mm Centerline, 250V, 5 A max. Header

Supplier's Site Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-2-1445084-2
5A 250V Electronic Connector 316-2-1445084-2
2 Pos Wire-to-Board Header, 5A, 250V, Gold, Straight, Thru-Hole Product overview: 2-1445084-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445084-2 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Board Header, 5A, 250V, Gold, Straight, Thru-Hole Product overview: 2-1445084-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445084-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A122804-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122804-ND
Headers, Male Pins A122804-ND
"Connector Header Through Hole 2 position 0.118"" (3.00mm)"

"Connector Header Through Hole 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2812 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2812
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2812
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-1445084-2 316-2-1445084-2 A122804-ND 16M2812
Product Name Header 5A 250V Electronic Connector Headers, Male Pins Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Solder Through Hole
Mounting PCB Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data