Richardson RFPD Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025 [0.64] Centerline Matched Impedance Connector (MICTOR) | |
| .050 Centerline Micro-Strip Connectors | |
| .050 Series Board Mount Connectors | |
| .050"" AMPMODU 50/50 Grid Header | |
| .050"" AMPMODU 50/50 Grid Receptacle | |
| .100 AMPMODU Headers, Housings & Contacts | |
| .100"" AMPMODU Headers | |
| .100"" AMPMODU Receptacles | |
| .163"" Centerline, 600 V, 9.5 A max. Header | |
| .200"" Centerline, 250 V, 13 A max. Header | |
| .250"" Centerline, 600 V, 19 - 36 A max. Header | |
| .4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors | |
| 0.8mm Free Height | |
| 03 MODII Header SRST B/A .100CL | |
| 04 MODII Header SRST B/A .100CL | |
| 06 MODII Header DR SFMT B/A T&R, Lead-Free | |
| 06 MODII Header SRST B/A .100CL | |
| 08 MODII Header DR SFMT B/A T&R, Lead-Free | |
| 08 MODII Header SRST B/A .100CL | |
| 1 mm Free Height (IEEE 1386) | |
| 1.27 [.050] Series I, HD, FH and J Connectors | |
| 2mm Centerline Futurebus+ Connectors | |
| 2mm Centerline Multi-Directional Interconnection System | |
| 2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM) | |
| 3mm Centerline, 250V, 5 A max. Header | |
| 50 Ohm MCX Jack or Plug, Board Connector | |
| 50 Ohm MMCX Jack or Plug, Right Angle, Surface Mount | |
| 50 Ohm MMCX Jack or Plug, Surface Mount, T&R | |
| 50 Ohm MMCX Jack or Plug, Surface Mount | |
| 50 Ohm MMCX Plug, Surface Mount | |
| 861V509ER6 W/TIN PLATE | |
| AFI Straight PCB Jack Smooth Bore 50 Ohm | |
| AMC Straight PCB Jack Surface Mount 2500 pc Reel 50 Ohm | |
| AMMC Straight PCB Jack Surface Mount 3000 pc Reel 50 Ohm | |
| AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors | |
| ASSEMBLY, RECEPTACLE, EUROCARD, TYPE R, LEAD-FREE, 96 POSITION, 2.79[.110] SOLDER POSTS. | |
| Blind Mate RF Connectors | |
| BNC RF Connectors | |
| CROWN EDGE Modular Card Edge Power Distribution Connectors | |
| Eurocard Type B | |
| Eurocard Type C | |
| Eurocard Type R | |
| F Series and G Series RF Connectors | |
| F type Edge Mount Jack w/ TFE Insul. for Reflow (RG6, RG59). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all... | |
| F V-BITE FEMALE W/UNDER SHIELD | |
| Female Right Angle Receptacle for PCB SMT Type | |
| Female Right Angle Receptacle for PCB SMT | |
| For Test & Measurement applications. 2-position 0.120"" Pitch UHD Header | |
| For Test & Measurement applications. 2-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. 4-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. 8-position 0.120"" PITCH, UHD, HEADER w/ VIA SIGNAL | |
| For Test & Measurement applications. Single piece; 2-position; 15 GHz UHD surface mount header assembly with space reserved for latching. | |
| FPC (Flexible Printed Circuit) Connectors | |
| Huber+Suhner part number: 96_MMPX-S50-0-3/111_ NM | |
| Low Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular... | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 2 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, smooth bore | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, full detent | |
| Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, smooth bore | |
| MBX straight PCB jack(f) | |
| MCX (OSX) RF Connectors | |
| MCX right angle PCB jack(f) | |
| MCX Straight P.C. Board Jack | |
| MCX Straight PCB Jack 50 Ohm | |
| MCX Straight PCB Jack 75 Ohm | |
| MCX straight PCB jack(f) | |
| MFBX straight PCB jack(f) | |
| MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0002. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.125 in). | |
| MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0003. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in). | |
| MJ, RJ45, SMT, SHLD, LED (G/G) | |
| MMBX edge mount PCB jack(f) | |
| MMBX straight PCB jack(f) | |
| MMCX End Launch PCB Jack 50 Ohm | |
| MMCX End Launch PCB Jack Non-Magnetic 50 Ohm | |
| MMCX End Launch PCB Jack Tape & Reel 50 Ohm | |
| MMCX End Launch PCB Plug 50 Ohm | |
| MMCX PCB Jack 50 Ohm | |
| MMCX PCB Jack Bulkpack 50 Ohm | |
| MMCX PCB Jack Tape & Reel 50 Ohm | |
| MMCX PCB Jack Tape & Reel Cap 50 Ohm | |
| MMCX RF Connectors | |
| MMCX Straight PCB Jack 50 Ohm | |
| MMCX Straight PCB Jack Non-Magnetic 50 Ohm | |
| MMCX straight PCB jack(f) | |
| MMPX edge mount PCB jack(f) | |
| MMPX straight PCB jack(f) | |
| Modular Jacks with Integrated Magnetics | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| MXP straight PCB plug(m) | |
| MXPM Straight Jack | |
| PC Board / Panel Mount Types; Right Angle PC Board Jack | |
| PC Board / Panel Mount Types; Right Angle PC Board Plug | |
| PC Board Jack, Vertical. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs... | |
| PC Board Male, Right Angle The Eliminator™ | |
| PC Board Male, Right Angle, Long | |
| PC Board Male, Right Angle, Short | |
| PC Card (PCMCIA) Connectors & Accessories | |
| PCB Edge Card Receptacle | |
| PCB Mounted Jacks - Single Port, Multi-port and Stacked | |
| PCI & PCI Express Connectors | |
| Picoflex® PF-50 Header with PCB Pegs, Vertical, Low Profile, Surface Mount, PdNi with Gold Flash Plating, 12 Circuits, Tape and Reel, Natural | |
| Pin and Pinless Headers (AMP-LATCH) | |
| Pin Edge Card Receptacle (Round Contact) | |
| Pin Edge Card Receptacles (Round Contact) | |
| Pluggable Connectors, Cages, Transceivers & Accessories | |
| PSMP Straight PCB Jack EMI Ring Surface Mount Limited Detent 50 Ohm | |
| PSMP Straight PCB Jack Surface Mount Limited Detent 50 Ohm | |
| Removable Memory Products | |
| RF Micro-Switch PCB Straight Jack Surface Mount 50 Ohm | |
| Ribbon Cable Connectors (AMP-LATCH) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle H2 Receptacle SMT Type | |
| RIGHT ANGLE H2.6 RECEPTACLE NON-MAGNETIC SMT TYPE | |
| Right Angle H3 Receptacle SMT Type | |
| Right Angle Jack Receptacle for PCB Solder Legs | |
| Right Angle Receptacle for PCB Press-Fit Legs | |
| SDL (Shielded Data Link) | |
| Shielded Circular DIN Connectors | |
| Shielded Miniature Circular DIN Connectors | |
| SMA P.C. Board Right Angle Jack Receptacles | |
| SMA P.C. Board Right Angle Plug Receptacles | |
| SMA P.C. Board Straight Jack Receptacles | |
| SMA P.C. Board Straight Plug Receptacles | |
| SMA Straight Solder Jack Panel Mount 50 Ohm | |
| SMB straight PCB jack(f) | |
| SMP3 Male Surface Mount, Full Detent, No Legs | |
| SMP3 Male Surface Mount, Full Detent, With Legs | |
| SMP3 Male Surface Mount, Smooth Bore, No Legs | |
| SMP3 Male Surface Mount, Smooth Bore, With Legs | |
| SMT Edge Card Receptacle | |
| Spectrum Control Series 700 connectors offer the highest performance filtering for all types of professional applications. | |
| Spectrum Control’s Series 500 are cost effective, highly reliable EMI filtered D-subminiature connectors that feature a .318"" footprint for 90 degree PCB connectors and a low profile housing on straight... | |
| SSLB Right Angle Plug Type P.C. Board Receptacles, Standard legs | |
| SSLB Straight Plug Type P.C. Board Receptacles, Standard legs | |
| SSMB Right Angle, P.C. Board Receptacle; standoff legs; pretinned | |
| SSMB Straight P.C. Board Receptacles, Standoff legs | |
| Standard Board Mount Connectors | |
| Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular... | |
| Standard Profile W/ Posts; Metal. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in... | |
| Straight Female Receptacle for PCB SMT Type | |
| Straight Jack Receptacle for PCB SMT Type - Edge Card | |
| Straight Jack Receptacle for PCB Solder Legs | |
| Straight Male Receptacle for PCB Press-Fit Legs | |
| Straight Male Receptacle for PCB SMT Type - Edge Card | |
| Straight Male Receptacle for PCB Solder Legs | |
| Straight PCB Receptacle | |
| Straight Vertical PC Board Jack | |
| The IMP series is a press-on electrical contact, and so member of the MMP family. It allows a board to board application through the use of only one coaxial connector... | |
| The Series F filtered D-subminiature connectors incorporate a solid slab of ferrite material as the filtering element. This rugged one piece design provides a compact connector that is a drop-in... | |
| These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess... | |
| These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,... | |
| TNC RF Connectors | |
| Universal Power Module (For use with Z-Pack 2mm HM, Z-Pack HS3, Z-Pack HM-Zd and MULTI GIG RT2J) | |
| Universal Serial Bus (USB) Connectors | |
| V-Bite Board Edge ""F"" Jack Reflow | |
| V-Bite™ Edge Mount PC Jack. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It... | |
| V-Bite™ Reflow Type w/ TFE Insulator RG6/59 (3GHz). PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented... | |
| Z-DOK | |
| Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories | |
| Z-Pack/A Male HDR 175P, 2MM HM |
| << Prev | Next >> |