TE Connectivity Header 5-103166-7

Description
.100"" AMPMODU Headers
Request a Quote Datasheet
Description
.100"" AMPMODU Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Headers, Male Pins - A33090-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33090-ND
Headers, Male Pins A33090-ND
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-5-103166-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-103166-7-ND
Headers, Male Pins 17-5-103166-7-ND
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-103166-7
Electronic Connector 316-5-103166-7
18 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Product overview: 5-103166-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103166-7 can be used for catalog matching and distributor lookup.

18 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Product overview: 5-103166-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103166-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-103166-7 - 856348-5-103166-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103166-7
856348-5-103166-7
Rectangular Connectors - 5-103166-7 856348-5-103166-7
Manufacturer: TE Connectivity Win Source Part Number: 856348-5-103166-7 Series: AMPMODU Mod II Features: Connector Header position Package: Tray Family Name: 103166 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5-103166-7, A33090, 51031667

Manufacturer: TE Connectivity
Win Source Part Number: 856348-5-103166-7
Series: AMPMODU Mod II
Features: Connector Header position
Package: Tray
Family Name: 103166
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-5-103166-7, A33090, 51031667

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-103166-7 A33090-ND 17-5-103166-7-ND 316-5-103166-7 856348-5-103166-7
Product Name Header Headers, Male Pins Headers, Male Pins Electronic Connector Rectangular Connectors - 5-103166-7
Connector Type Header Connector Header Connector; Header Header Connector; Header Rectangular Connectors, Heavy Duty
Termination Through-Hole Through Hole
Mounting PCB Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data