Radiall RF Coaxial Board Mount Connector 3009-7511-000

Description
SLB Straight Male P.C. Board Jack Receptacles
Request a Quote
Description
SLB Straight Male P.C. Board Jack Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLB straight male P.C. board jack receptacles are subminiature RF coaxial connectors designed for board mounting with a 50 Ω impedance and a frequency range of DC to 4 GHz. The center contacts are gold plated, and the insulators are made of Teflon TFE. Insertion loss is maximum 0.30 dB at 1.5 GHz, and VSWR for RG-316 cable is 1.25 + (0.04 × F[GHz]). Contact resistance is initially 6 milliohms maximum and 8 milliohms maximum after environmental testing. The connectors support 500 mating cycles, operate from -65°C to +165°C, and meet MIL-PRF-39012 specifications for materials and corrosion resistance. The body components are brass, and female contacts are beryllium copper.

Datasheet Summary
Powered by GS/AI

SLB straight male P.C. board jack receptacles are subminiature RF coaxial connectors designed for board mounting with a 50 Ω impedance and a frequency range of DC to 4 GHz. The center contacts are gold plated, and the insulators are made of Teflon TFE. Insertion loss is maximum 0.30 dB at 1.5 GHz, and VSWR for RG-316 cable is 1.25 + (0.04 × F[GHz]). Contact resistance is initially 6 milliohms maximum and 8 milliohms maximum after environmental testing. The connectors support 500 mating cycles, operate from -65°C to +165°C, and meet MIL-PRF-39012 specifications for materials and corrosion resistance. The body components are brass, and female contacts are beryllium copper.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 3009-7511-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
3009-7511-000
RF Coaxial Board Mount Connector 3009-7511-000
SLB Straight Male P.C. Board Jack Receptacles

SLB Straight Male P.C. Board Jack Receptacles

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Board Mount Connectors
Product Number 3009-7511-000
Product Name RF Coaxial Board Mount Connector
Category Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 100145-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
3 suppliers
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details