3mm Centerline, 250V, 5 A max. Header
Connector Header Surface Mount, Right Angle 2 position
02P MICRO MNL ASSY,R/A,SMT,LF
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-794626-2 | 3-794626-2-ND | 18R2963 |
| Product Name | Header | Headers, Male Pins | 02P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Micro Connector and Nano Connector |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |