TE Connectivity Headers, Male Pins 5-104362-7

Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33973-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33973-ND
Headers, Male Pins A33973-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-104362-7
Electronic Connector 316-5-104362-7
8 Pos 2.54mm Shrouded Header, Male, Gold, Thru-Hole Product overview: 5-104362-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-7 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Shrouded Header, Male, Gold, Thru-Hole Product overview: 5-104362-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Rectangular Connectors - 5-104362-7 - 1129030-5-104362-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104362-7
1129030-5-104362-7
Rectangular Connectors - 5-104362-7 1129030-5-104362-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129030-5-104362-7 Packaging: Tube Number of Positions: 8 Mounting Style: Through Hole Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.550" (13.97mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129030-5-104362-7
Packaging: Tube
Number of Positions: 8
Mounting Style: Through Hole
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.550" (13.97mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 23
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3127 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3127
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3127
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site
08 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity - 76AC7580 - Newark, An Avnet Company
Chicago, IL, United States
08 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
76AC7580
08 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity 76AC7580
08 MTE HDR SRST LATCH W/HLDWN

08 MTE HDR SRST LATCH W/HLDWN

Supplier's Site
CONN HEADER VERT .100 8POS 15AU - 792-5-104362-7 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT .100 8POS 15AU
792-5-104362-7
CONN HEADER VERT .100 8POS 15AU 792-5-104362-7
CONN HEADER VERT .100 8POS 15AU

CONN HEADER VERT .100 8POS 15AU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33973-ND 316-5-104362-7 5-104362-7 1129030-5-104362-7 16M3127 76AC7580 792-5-104362-7
Product Name Headers, Male Pins Electronic Connector Header Rectangular Connectors - 5-104362-7 Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 08 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity CONN HEADER VERT .100 8POS 15AU
Connector Type Header Connector; Header Header Connector Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole PCB Through Hole Surface Mount, Through Hole
Voltage Rating 267 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data