3mm Centerline, 250V, 5 A max. Header
"Connector Header Through Hole 3 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW AU LF
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-1445084-3 | 2-1445084-3-ND | 17R5961 |
| Product Name | Header | Headers, Male Pins | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Micro Connector and Nano Connector |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |