TE Connectivity RF Connectors 413515-9

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 413515-9 - TE Connectivity
Berwyn, PA, United States
RF Connectors
413515-9
RF Connectors 413515-9
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Clip Style : Standard
  • Connector Profile : Low

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 2.79 MM  [.11 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Capacitance (PF) : 9400
  • Impedance (OHM) : 50
  • Voltage Rating (VDC) : 1500

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24622-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24622-ND
Coaxial Connector (RF) Assemblies A24622-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 413515-9 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
413515-9
RF Coaxial Board Mount Connector 413515-9
Decoupled BNC RF Connectors

Decoupled BNC RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 413515-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413515-9
RF Connectors / Coaxial Connectors 413515-9
RF Connectors / Coaxial Connectors DECOUPLED JK 50 OHM

RF Connectors / Coaxial Connectors DECOUPLED JK 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 413515-9 A24622-ND 413515-9 413515-9
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB Mount
Voltage Rating 1500 volts 500 volts
Frequency 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data