HUBER+SUHNER AG
RF & Microwave
23011688
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
RF Coaxial Board Mount Connector
23011688
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
Board Mount Connectors |
|
Product Number
|
23011688 |
23011688 |
|
Product Name
|
RF & Microwave |
RF Coaxial Board Mount Connector |
|
Category
|
|
Coaxial Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers
Connector Type
Header Connector; Header
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Termination
Solder
Mounting
Surface mount
Contact Pitch
2.54 mm (0.1000 inch)
View Details
Category
Audio / Video
Connector Type
3.5mm Connector
Gender
Female / Jack
View Details