6 POS 2.54mm Straight SMD Header, 3A, 750V, Gold/Tin Product overview: 5-146130-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-2 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
CONN HEADER SMD 6POS 2.54MM
BTB CONNECTOR, 6POS, HEADER, 2ROW; Connector Systems:Board-to-Boa
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146130-2 | 316-5-146130-2 | 5-146130-2-ND | 792-5-146130-2 | 99X4380 |
| Product Name | Header | SMD 3A 750V Electronic Connector | Headers, Male Pins | CONN HEADER SMD 6POS 2.54MM | Btb Connector, 6Pos, Header, 2Row; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | ||
| Termination | Solder | SMD/SMT | Solder | Surface Mount | |
| Mounting | PCB, Surface Mount | Surface Mount | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |