TE Connectivity Rectangular Connectors - 280373-2 280373-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003641-280373-2 Packaging: Cut Reel Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Temperature Range - Operating: -40°C to 80°C Contact Length - Mating: 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003641-280373-2 Packaging: Cut Reel Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Temperature Range - Operating: -40°C to 80°C Contact Length - Mating: 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 280373-2 - 1003641-280373-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 280373-2
1003641-280373-2
Rectangular Connectors - 280373-2 1003641-280373-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003641-280373-2 Packaging: Cut Reel Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Temperature Range - Operating: -40°C to 80°C Contact Length - Mating: 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003641-280373-2
Packaging: Cut Reel
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 40V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.563" (14.30mm)
Insulation Height: 0.496" (12.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 80°C
Contact Length - Mating: 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 3A Electronic Connector
316-280373-2
40V 3A Electronic Connector 316-280373-2
8 Pos 1 Row Male Header, 2.54mm Pitch, Gold Contact, 40V, 3A Product overview: 280373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280373-2 can be used for catalog matching and distributor lookup.

8 Pos 1 Row Male Header, 2.54mm Pitch, Gold Contact, 40V, 3A Product overview: 280373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280373-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A107038-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107038-ND
Headers, Male Pins A107038-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2329858 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329858
PCB Headers 2329858
TE Connectivity 280373-2 PCB Header

TE Connectivity 280373-2 PCB Header

Supplier's Site
PCB Headers - 1616198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1616198
PCB Headers 1616198
TE Connectivity 280373-2 PCB Header

TE Connectivity 280373-2 PCB Header

Supplier's Site
PCB Headers - 2329858P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329858P
PCB Headers 2329858P
TE Connectivity 280373-2 PCB Header

TE Connectivity 280373-2 PCB Header

Supplier's Site
Header - 280373-2 - Richardson RFPD
Downers Grove, IL, United States
Header
280373-2
Header 280373-2
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 02M0077 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity
02M0077
Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity 02M0077
Wire-To-Board Connector, Shrouded, AMPMODU Mod II Series, Through Hole, Header, 8, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Shrouded, AMPMODU Mod II Series, Through Hole, Header, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site
8P Ampmodu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity - 88AJ0169 - Newark, An Avnet Company
Chicago, IL, United States
8P Ampmodu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity
88AJ0169
8P Ampmodu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity 88AJ0169
8P AMPMODU II SHRD HDR, ST, 0.38AU

8P AMPMODU II SHRD HDR, ST, 0.38AU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1003641-280373-2 316-280373-2 A107038-ND 2329858 2329858P 280373-2 02M0077
Product Name Rectangular Connectors - 280373-2 40V 3A Electronic Connector Headers, Male Pins PCB Headers PCB Headers Header Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector; Wire to Board Connector Header Connector
Termination Solder Through Hole Solder Through-Hole
Mounting Through Hole Through Hole Through hole PCB
Voltage Rating 40 volts 40 volts 40 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data