TE Connectivity Headers, Male Pins 5-104071-8

Description
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33569-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33569-ND
Headers, Male Pins A33569-ND
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"

"Connector Header Through Hole 6 position 0.050"" (1.27mm)"

Buy Now Datasheet
Downers Grove, IL, United States
.050 x .100 AMPMODU System 50

.050 x .100 AMPMODU System 50

Supplier's Site Datasheet
Wire-Board Connector Header 6 Position, 0.05In; Connector Systems Amp - Te Connectivity - 21M6744 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 0.05In; Connector Systems Amp - Te Connectivity
21M6744
Wire-Board Connector Header 6 Position, 0.05In; Connector Systems Amp - Te Connectivity 21M6744
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
06 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity - 76AC7554 - Newark, An Avnet Company
Chicago, IL, United States
06 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity
76AC7554
06 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity 76AC7554
06 SYSTEM 50 HDR SRST SHRD SN

06 SYSTEM 50 HDR SRST SHRD SN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33569-ND 5-104071-8 21M6744 76AC7554
Product Name Headers, Male Pins Header Wire-Board Connector Header 6 Position, 0.05In; Connector Systems Amp - Te Connectivity 06 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity
Connector Type Header Connector; Header Header Connector Wire to Board Connector
Mounting Through Hole PCB
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data