TE Connectivity Header 5-104477-7

Description
.050 x .100 AMPMODU System 50
Request a Quote
Description
.050 x .100 AMPMODU System 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100 System 50 HDR DRRA SHRD SN Amp (part number 18R8139) is part of the AMPMODU System 50 connector family, designed for high-density applications. It features a double-row configuration with contacts spaced at .050 x .100 inches (1.27 x 2.54 mm), allowing for efficient use of printed circuit board space. The connectors are available in various positions, ranging from 10 to 100, and can be configured for both right-angle and vertical mating. The housing is constructed from high-temperature thermoplastic material, rated UL 94V-0, ensuring durability in demanding environments. The contacts are made from high-conductivity copper alloy, selectively plated with gold to enhance performance and reliability. Additionally, the connectors include stand-offs for effective drainage during cleaning processes and are compatible with mass termination of ribbon cables, accommodating 30 AWG solid and 32 AWG stranded cables. This product is suitable for applications requiring high-density interconnect solutions, making it a viable option for engineers looking to optimize space and performance in their designs.

Datasheet Summary
Powered by GS/AI

The 100 System 50 HDR DRRA SHRD SN Amp (part number 18R8139) is part of the AMPMODU System 50 connector family, designed for high-density applications. It features a double-row configuration with contacts spaced at .050 x .100 inches (1.27 x 2.54 mm), allowing for efficient use of printed circuit board space. The connectors are available in various positions, ranging from 10 to 100, and can be configured for both right-angle and vertical mating. The housing is constructed from high-temperature thermoplastic material, rated UL 94V-0, ensuring durability in demanding environments. The contacts are made from high-conductivity copper alloy, selectively plated with gold to enhance performance and reliability. Additionally, the connectors include stand-offs for effective drainage during cleaning processes and are compatible with mass termination of ribbon cables, accommodating 30 AWG solid and 32 AWG stranded cables. This product is suitable for applications requiring high-density interconnect solutions, making it a viable option for engineers looking to optimize space and performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.050 x .100 AMPMODU System 50

.050 x .100 AMPMODU System 50

Supplier's Site Datasheet
Headers, Male Pins - A115253-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115253-ND
Headers, Male Pins A115253-ND
"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"

Buy Now Datasheet
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity - 76AC7597 - Newark, An Avnet Company
Chicago, IL, United States
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity
76AC7597
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity 76AC7597
100 SYSTEM 50 HDR DRRA SHRD SN

100 SYSTEM 50 HDR DRRA SHRD SN

Supplier's Site Datasheet
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity - 18R8139 - Newark, An Avnet Company
Chicago, IL, United States
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity
18R8139
100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity 18R8139
100 SYSTEM 50 HDR DRRA SHRD SN

100 SYSTEM 50 HDR DRRA SHRD SN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 5-104477-7 A115253-ND 76AC7597
Product Name Header Headers, Male Pins 100 System 50 Hdr Drra Shrd Sn Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header
Termination Through-Hole
Mounting PCB Through Hole, Right Angle
Unlock Full Specs
to access all available technical data