TE Connectivity 50 Ohm 4GHz Electronic Connector 227222-6

Description
BNC RF Connector, 50 Ohm, Straight, Gold, Thru-Hole, 4GHz Product overview: 227222-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-227222-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BNC RF Connector, 50 Ohm, Straight, Gold, Thru-Hole, 4GHz Product overview: 227222-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-227222-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 Ohm 4GHz Electronic Connector
437-227222-6
50 Ohm 4GHz Electronic Connector 437-227222-6
BNC RF Connector, 50 Ohm, Straight, Gold, Thru-Hole, 4GHz Product overview: 227222-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-227222-6 can be used for catalog matching and distributor lookup.

BNC RF Connector, 50 Ohm, Straight, Gold, Thru-Hole, 4GHz Product overview: 227222-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-227222-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 227222-6 - 905976-227222-6 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 227222-6
905976-227222-6
Coaxial Connectors (RF) - 227222-6 905976-227222-6
Manufacturer: TE Connectivity Win Source Part Number: 905976-227222-6 Operating Temperature Range: -55°C ~ 85°C Features: BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Package: Bulk Mounting: Panel Mount, Through Hole Family Name: 227222 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Other Part Number: 2266-227222-6, 227222-6-ND, A24508

Manufacturer: TE Connectivity
Win Source Part Number: 905976-227222-6
Operating Temperature Range: -55°C ~ 85°C
Features: BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Package: Bulk
Mounting: Panel Mount, Through Hole
Family Name: 227222
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: 2266-227222-6, 227222-6-ND, A24508

Buy Now Datasheet
RF Coaxial Board Mount Connector - 227222-6 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
227222-6
RF Coaxial Board Mount Connector 227222-6
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
Rf/coaxial Connector; Body Material Amp - Te Connectivity - 89F791 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Body Material Amp - Te Connectivity
89F791
Rf/coaxial Connector; Body Material Amp - Te Connectivity 89F791
RF/Coaxial Connector; Body Material:Valox; Body Plating:Gold; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RF/Coaxial Connector; Body Material:Valox; Body Plating:Gold; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors
Product Number 437-227222-6 905976-227222-6 227222-6 89F791
Product Name 50 Ohm 4GHz Electronic Connector Coaxial Connectors (RF) - 227222-6 RF Coaxial Board Mount Connector Rf/coaxial Connector; Body Material Amp - Te Connectivity
Gender Male / Plug Female / Jack
Termination Solder
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0105-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details