TE Connectivity Headers, Male Pins 4-794627-4

Description
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34902TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34902TR-ND
Headers, Male Pins A34902TR-ND
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A34902DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34902DKR-ND
Headers, Male Pins A34902DKR-ND
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

Buy Now Datasheet
Header - 4-794627-4 - Richardson RFPD
Downers Grove, IL, United States
3mm Centerline, 250V, 5 A max. Header

3mm Centerline, 250V, 5 A max. Header

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Board Mount Connectors Board Mount Connectors
Product Number A34902TR-ND 4-794627-4
Product Name Headers, Male Pins Header
Connector Type Header Connector; Header Header Connector
Mounting Surface Mount, Right Angle PCB, Surface Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 102153-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details