4 Pos Power Connector, 5A, 250V, RA SMD, Tin Plated Brass Pins Product overview: 3-794621-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794621-4 can be used for catalog matching and distributor lookup.
3mm Centerline, 250V, 5 A max. Header
04P MICRO MNL ASSY,R/A,SMT LF
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
CONN HEADER SMD R/A 4POS 3MM
CONN HEADER SMD R/A 4POS 3MM
04P MICRO MNL ASSY,R/A,SMT LF
04P MICRO MNL ASSY,R/A,SMT LF
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-794621-4 | 3-794621-4 | 3-794621-4 | 17-3-794621-4TR-ND | 18R2944 |
| Product Name | SMD 5A 250V Electronic Connector | Header | Pin & Socket Connectors | Headers, Male Pins | 04P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity |
| Termination | SMD/SMT | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Connector Type | Header Connector | Header Connector; Header | Micro Connector and Nano Connector |