DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 300 350 400 450 500 550 600 610 620 630 640 650 659 660 661 662 663 664 665 666 667 668 669 670 671 680 690 700 710 720 730 750 800 850 900 950 1000 1500 1569
Product Name Notes
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"100 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
"12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"
"124 Position Female Connector AGP Gold 0.100"" (2.54mm) Brown"
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"144 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"184 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)"
"184 Position Female Connector PCI 3.3V 64 Bit Gold 0.050"" (1.27mm) Natural"
"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"
"184 Position Female Connector PCI Universal 3.3V, 5V 64 Bit Gold 0.050"" (1.27mm) Natural"
"20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Brown"
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"240 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Brown"
"240 Position Female Connector Non Specified - Dual Edge, Bi-Level Gold 0.100"" (2.54mm) Brown"
"242 Position Female Connector CPU - Slot 1 Gold 0.100"" (2.54mm) Brown"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"28 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"340 Position Female Connector NLX Gold 0.100"" (2.54mm) Brown"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"49 (7 x 7) Pos DIP, 0.1"" (2.54mm) Row Spacing Socket Gold Through Hole"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"5 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"50 (49 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"72 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"90 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Brown"
"Connector Header Panel Mount, Through Hole, Right Angle 39 position 0.197"" (5.00mm)"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 11 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 24 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 9 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 60 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 70 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
"Connector Header Through Hole 11 position 0.156"" (3.96mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.050"" (1.27mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 2 position 0.197"" (5.00mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 25 position 0.050"" (1.27mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 11 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 7 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.200"" (5.08mm)"
"PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia"
0.8MM PITCH 40 POSITION STACK SH
07 MODII HDR SR SFMNT B/A .100
10 (1 x 10) Pos SIP Socket Gold Through Hole
10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold
10 POS, 1.2 MM PITCH WTB WAFER C
10 Position Ribbon Cable Connector Black IDC Through Hole
108 (12 x 12) Pos PGA Socket Gold Through Hole
14 Position Ribbon Cable Connector Black IDC Through Hole
145 (15 x 15) Pos PGA Socket Gold Through Hole
15 Position D-Sub Receptacle, Female Sockets Connector
168 (17 x 17) Pos PGA Socket Gold Through Hole
176 (15 x 15) Pos PGA Socket Gold Through Hole
20 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
20 Position Ribbon Cable Connector Black IDC Through Hole
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position Ribbon Cable Connector Black IDC Through Hole
3 Position Circular Connector Receptacle, Female Sockets Solder
3.96EP HDR ASSY 4(7)P BLACK
30 Position Ribbon Cable Connector Black IDC Through Hole
30P, 0.4MM PITCH BTB PLUG S/T SM
30P, 0.4MM PITCH BTB RCPT. S/T S
32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
4 Position Circular Connector Receptacle, Female Sockets Solder
40 Position Ribbon Cable Connector Black IDC Through Hole
4P, 2.0MM PITCH WTB WAFER CONN.
5 Position Circular Connector Plug, Male Pins Solder
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
5P, 2.0MM PITCH WTB WAFER CONN.
6 POS, 1.2 MM PITCH WTB WAFER CO
6 POS, 1.2 MM WTB WAFER CONN. SM
6 POS, 1.25 MM PITCH WTB WAFER C
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Din Connector Header, Male Pins Through Hole, Right Angle
68 (10 x 10) Pos PGA Socket Gold Through Hole
68 (11 x 11) Pos PGA Socket Gold Through Hole
68 Position Card Connector PCMCIA Board Edge, Straddle Mount Gold
68 Position Card Connector PCMCIA Surface Mount Gold
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
68, 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
6P, 2.0MM PITCH WTB WAFER CONN.
8 (1 x 8) Pos SIP Socket Gold Through Hole
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
8 POS, 1.2 MM WTB WAFER CONN. SM
80 SYSTEM 50 HDR DRRA SHRD SN
84 Position Connector Plug, Center Strip Contacts Surface Mount Gold
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN HEADER SMD 20POS 2.54MM
CONN HEADER SMD 4POS 2.54MM
CONN HEADER SMD 7POS 2.54MM
CONN HEADER SMD 8POS 2.54MM
CONN HEADER SMD 9POS 2.54MM
CONN RCPT 84POS SMD GOLD
CONN SEC II 10 POS 100C/L
Connector Header position
Connector Header Through Hole 2 position
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle

<< Prev Next >>