Manufacturer: TE Connectivity
Win Source Part Number: 856391-5177986-2
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Family Name: 5177986
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5177986-2-SI, A99196TR, 2266-5177986-2TR, 51779862, A99196DKR, A99196CT
60 Pos 0.8mm Pitch SMT Header, Straight, 500mA, 100V Product overview: 5177986-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-2 can be used for catalog matching and distributor lookup.
0.8FH,P05H.5,060,08/
Board to Board & Mezzanine Connectors
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 60POS .8MM FH 5H GOLD
CONNECTOR, STACKING, PLUG, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts;
CONNECTOR, STACKING, PLUG, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 856391-5177986-2 | 316-5177986-2 | 5177986-2 | A99196CT-ND | 792-5177986-2 | 99AC7205 | 5177986-2 |
| Product Name | Rectangular Connectors - 5177986-2 | 500mA 100V Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | CONN PLUG 60POS .8MM FH 5H GOLD | Connector, Stacking, Plug, 60Pos, 2Row; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Termination | SMD/SMT | SMD/SMT | Surface Mount | ||||
| Voltage Rating | 100 volts | 100 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Category | Board to Board Connector |